3.3uH, 10%, 2.3mOhm, 108Amp Max. DIP Flat Wire Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | L30927-1 |
| Product Name | 3.3uH, 10%, 2.3mOhm, 108Amp Max. DIP Flat Wire Inductor |
| Technology | Flat Wire Inductor |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Application | Renewable Energy |
| Standards and Certifications | RoHS |