0.12uH, 10%, 0.29mOhm, 95Amp Max. SMD Power Bead
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | L30921-1 |
| Product Name | 0.12uH, 10%, 0.29mOhm, 95Amp Max. SMD Power Bead |
| Technology | Power Bead |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Application | Server & Storage |
| Standards and Certifications | RoHS |