1,100uH, 15%, 120.0mOhm, 15.0Amp Max. DIP Boost Inductor(water proof)
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | L30762-1P-A |
| Product Name | 1,100uH, 15%, 120.0mOhm, 15.0Amp Max. DIP Boost Inductor(water proof) |
| Operating Temperature | -55 to 130 C (-67 to 266 F) |
| Mounting Option | Through Hole |
| Devices in Package | 1 |
| Technology | Reactor |
| Application | Renewable Energy |