ITG Electronics, Inc. 1,000uH, 10%, 20mOhm, 30Amp Max. DIP Reactor L30750-1P

Description
1,000uH, 10%, 20mOhm, 30Amp Max. DIP Reactor
Datasheet
Description
1,000uH, 10%, 20mOhm, 30Amp Max. DIP Reactor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1,000uH, 10%, 20mOhm, 30Amp Max. DIP Reactor - L30750-1P - ITG Electronics, Inc.
Elmsford, NY, USA
1,000uH, 10%, 20mOhm, 30Amp Max. DIP Reactor
L30750-1P
1,000uH, 10%, 20mOhm, 30Amp Max. DIP Reactor L30750-1P
1,000uH, 10%, 20mOhm, 30Amp Max. DIP Reactor

1,000uH, 10%, 20mOhm, 30Amp Max. DIP Reactor

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Inductors, Coils, and Chokes
Product Number L30750-1P
Product Name 1,000uH, 10%, 20mOhm, 30Amp Max. DIP Reactor
Mounting Option Through Hole
Devices in Package 1
Technology Reactor
Application Renewable Energy
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Specs
Application RF Choke
View Details
Chokes - 2-1624116-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 30 ohms
View Details