2,270uH, 10%, 23.85mOhm DIP Reactor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | L30541 |
| Product Name | 2,270uH, 10%, 23.85mOhm DIP Reactor |
| Mounting Option | Through Hole |
| Devices in Package | 1 |
| Technology | Reactor |
| Application | Renewable Energy |
| Configuration | Fixed |