27uH, , 40mOhm DIP Sensor Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | L30509 |
| Product Name | 27uH, , 40mOhm DIP Sensor Inductor |
| Technology | Toroid |
| Devices in Package | 1 |
| Application | Renewable Energy |
| Inductance Range | 27 microH |
| Inductance Tolerance | 0.0 (+/- %) |