2.00uH, 20%, 0.35mOhm, 75A Max. SMD Flat Wire Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | L301316A-2R0MHF |
| Product Name | 2.00uH, 20%, 0.35mOhm, 75A Max. SMD Flat Wire Inductor |
| Technology | Flat Wire Inductor |
| Core Material | Powdered Iron |
| Devices in Package | 1 |
| Application | DC/DC Converter |
| Standards and Certifications | RoHS |