100uH, 26mOhm, 3.2A Max. DIP Totroidal Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | L301314A-101LHF |
| Product Name | 100uH, 26mOhm, 3.2A Max. DIP Totroidal Inductor |
| Technology | Toroid |
| Core Material | Powdered Iron |
| Devices in Package | 1 |
| Application | DC/DC Converter |
| Standards and Certifications | RoHS |