7.0mH, 10%, 1100mOhm, 2.2A Max. Toroid DIP
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | L301308-702K |
| Product Name | 7.0mH, 10%, 1100mOhm, 2.2A Max. Toroid DIP |
| Technology | Toroid |
| Devices in Package | 1 |
| Application | Server & Storage |
| Standards and Certifications | RoHS |
| Inductance Range | 7000 microH |