ITG Electronics, Inc. 4.5mH, 10%, 636mOhm, 2.8A Max. Toroid DIP L301308-452K

Description
4.5mH, 10%, 636mOhm, 2.8A Max. Toroid DIP
Request a Quote Datasheet
Description
4.5mH, 10%, 636mOhm, 2.8A Max. Toroid DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5mH, 10%, 636mOhm, 2.8A Max. Toroid DIP - L301308-452K - ITG Electronics, Inc.
Elmsford, NY, USA
4.5mH, 10%, 636mOhm, 2.8A Max. Toroid DIP
L301308-452K
4.5mH, 10%, 636mOhm, 2.8A Max. Toroid DIP L301308-452K
4.5mH, 10%, 636mOhm, 2.8A Max. Toroid DIP

4.5mH, 10%, 636mOhm, 2.8A Max. Toroid DIP

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1145713-L301308-452K
Inductors, Coils, Chokes - Fixed Inductors 1145713-L301308-452K
Win Source Part Number: 1145713-L301308-452K Category: Inductors, Coils, Chokes>Fixed Inductors Series: L301308 Type: Toroidal Package: Tray Shielding: Unshielded Inductance: 4.5 mH Height - Seated (Max): 1.220" (31.00mm) Standard Package: 6 Tolerance: ±10% Material - Core: Sendust Mounting Type: Through Hole Package / Case: Radial, Horizontal, 4 Leads (Open) DC Resistance (DCR): 636mOhm Max Temperature Range - Operating: -55°C ~ 130°C Dimension: 2.106" L x 2.106" W (53.50mm x 53.50mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4050 Mfr: ITG Electronics, Inc. Other Names: 3013-L301308-452K Current - Saturation (Isat): 2.8A

Win Source Part Number: 1145713-L301308-452K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: L301308
Type: Toroidal
Package: Tray
Shielding: Unshielded
Inductance: 4.5 mH
Height - Seated (Max): 1.220" (31.00mm)
Standard Package: 6
Tolerance: ±10%
Material - Core: Sendust
Mounting Type: Through Hole
Package / Case: Radial, Horizontal, 4 Leads (Open)
DC Resistance (DCR): 636mOhm Max
Temperature Range - Operating: -55°C ~ 130°C
Dimension: 2.106" L x 2.106" W (53.50mm x 53.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5 A
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4050
Mfr: ITG Electronics, Inc.
Other Names: 3013-L301308-452K
Current - Saturation (Isat): 2.8A

Buy Now Datasheet

Technical Specifications

  ITG Electronics, Inc. Win Source Electronics
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number L301308-452K 1145713-L301308-452K
Product Name 4.5mH, 10%, 636mOhm, 2.8A Max. Toroid DIP Inductors, Coils, Chokes - Fixed Inductors
Technology Toroid Standard
Devices in Package 1
Application Server & Storage RF Choke
Standards and Certifications RoHS
Inductance Range 4500 microH 4500 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 3632B103LL-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Fixed Inductors - 0402DC-8N2XGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details