1.8mH, 10%, 205mOhm, 4.0A. Max. Toroid DIP.
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | L301308-182K |
| Product Name | 1.8mH, 10%, 205mOhm, 4.0A. Max. Toroid DIP. |
| Technology | Toroid |
| Devices in Package | 1 |
| Application | DC/DC Converter |
| Standards and Certifications | RoHS |
| Inductance Range | 1800 microH |