3.3mH, 10%, 240mOhm, 1.1A Max. Toroid DIP
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | L301307-332K |
| Product Name | 3.3mH, 10%, 240mOhm, 1.1A Max. Toroid DIP |
| Technology | Toroid |
| Devices in Package | 1 |
| Application | DC/DC Converter |
| Standards and Certifications | RoHS |
| Inductance Range | 3300 microH |