780uH, 10%, 35mOhm, 40Amp Max. DIP Boost Inductor(water proof)
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | L301055-1P |
| Product Name | 780uH, 10%, 35mOhm, 40Amp Max. DIP Boost Inductor(water proof) |
| Operating Temperature | -55 to 130 C (-67 to 266 F) |
| Mounting Option | Through Hole |
| Devices in Package | 1 |
| Technology | Reactor |
| Application | Renewable Energy |