820.0uH, 10%, 1.365mOhm, 0.64A Max. DIP Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | L201392A-821KHF |
| Product Name | 820.0uH, 10%, 1.365mOhm, 0.64A Max. DIP Drum Inductor |
| Technology | Drum Inductor |
| Devices in Package | 1 |
| Application | DC/DC Converter |
| Standards and Certifications | RoHS |
| Inductance Range | 820 microH |