220.0uH, 10%, 0.423mOhm, 1.20A Max. DIP Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | L201392A-221KHF |
| Product Name | 220.0uH, 10%, 0.423mOhm, 1.20A Max. DIP Drum Inductor |
| Technology | Drum Inductor |
| Devices in Package | 1 |
| Application | DC/DC Converter |
| Standards and Certifications | RoHS |
| Inductance Range | 220 microH |