11.6uH, 20%, 1.0mOhm, 75.0A Max. DIP Flatwire Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | L201316D-110MHF |
| Product Name | 11.6uH, 20%, 1.0mOhm, 75.0A Max. DIP Flatwire Inductor |
| Technology | Flat Wire Inductor |
| Core Material | Powdered Iron |
| Devices in Package | 1 |
| Application | DC/DC Converter |
| Standards and Certifications | RoHS |