836.7uH, 20%, 80 mOhm DCR, 5.2A DIP Torroid Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | L201219-831MHF |
| Product Name | 836.7uH, 20%, 80 mOhm DCR, 5.2A DIP Torroid Inductor |
| Technology | Toroid |
| Core Material | Powdered Iron |
| Devices in Package | 1 |
| Standards and Certifications | RoHS |
| Inductance Range | 837 microH |