62.8uH, 20%, 9.1 mOhm DCR, 17A DIP Torroid Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | L201219-630MHF |
| Product Name | 62.8uH, 20%, 9.1 mOhm DCR, 17A DIP Torroid Inductor |
| Technology | Toroid |
| Core Material | Powdered Iron |
| Devices in Package | 1 |
| Standards and Certifications | RoHS |
| Inductance Range | 62.8 microH |