251.2uH, 20%, 28 mOhm DCR, 9A DIP Torroid Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | L201219-251MHF |
| Product Name | 251.2uH, 20%, 28 mOhm DCR, 9A DIP Torroid Inductor |
| Technology | Toroid |
| Core Material | Powdered Iron |
| Devices in Package | 1 |
| Standards and Certifications | RoHS |
| Inductance Range | 251 microH |