33750uH, 20%, 3480 mOhm DCR, 0.95A DIP Torroid Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | L201204-333MHF |
| Product Name | 33750uH, 20%, 3480 mOhm DCR, 0.95A DIP Torroid Inductor |
| Technology | Toroid |
| Core Material | Powdered Iron |
| Devices in Package | 1 |
| Standards and Certifications | RoHS |
| Inductance Range | 33750 microH |