1000uH, 20%, 88 mOhm DCR, 5.4A DIP Torroid Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | L201204-102MHF |
| Product Name | 1000uH, 20%, 88 mOhm DCR, 5.4A DIP Torroid Inductor |
| Technology | Toroid |
| Core Material | Powdered Iron |
| Devices in Package | 1 |
| Standards and Certifications | RoHS |
| Inductance Range | 1000 microH |