28.0nH, 5%, 6.0mOhm, 4.0A Max. SMD Rod Choke
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | L101377A-08 |
| Product Name | 28.0nH, 5%, 6.0mOhm, 4.0A Max. SMD Rod Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Devices in Package | 1 |
| Technology | Rod Chokes |
| Application | Automotive |