0.25uH, 15%, 0.125mOhm, 50Amp Max. SMD Power bead
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | L101247A-250L |
| Product Name | 0.25uH, 15%, 0.125mOhm, 50Amp Max. SMD Power bead |
| Technology | Power Bead |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Application | Server & Storage |