220nH, 15%, 0.125mOhm, 57A MAX. SMD Power Bead
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | L101247A-220L |
| Product Name | 220nH, 15%, 0.125mOhm, 57A MAX. SMD Power Bead |
| Technology | Power Bead |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Application | Server & Storage |
| Standards and Certifications | RoHS |