0.09uH, 10%, 0.16mOhm, 55Amp Max. SMD Power Bead
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | FPVC13B-090K |
| Product Name | 0.09uH, 10%, 0.16mOhm, 55Amp Max. SMD Power Bead |
| Technology | Power Bead |
| Devices in Package | 1 |
| Application | Server & Storage |
| Standards and Certifications | RoHS |
| Inductance Range | 0.0900 microH |