ITG Electronics, Inc. 390uH, 10%, 23Ohm, 120mAmp Max.SMD Small Signal Inductor FM362925B-391KHF

Description
390uH, 10ï¼ , 23Ohm, 120mAmp Max.SMD Small Signal Inductor
Datasheet
Description
390uH, 10ï¼ , 23Ohm, 120mAmp Max.SMD Small Signal Inductor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
390uH, 10%, 23Ohm, 120mAmp Max.SMD Small Signal Inductor - FM362925B-391KHF - ITG Electronics, Inc.
Elmsford, NY, USA
390uH, 10%, 23Ohm, 120mAmp Max.SMD Small Signal Inductor
FM362925B-391KHF
390uH, 10%, 23Ohm, 120mAmp Max.SMD Small Signal Inductor FM362925B-391KHF
390uH, 10ï¼ , 23Ohm, 120mAmp Max.SMD Small Signal Inductor

390uH, 10ï¼ , 23Ohm, 120mAmp Max.SMD Small Signal Inductor

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Chip Inductors
Product Number FM362925B-391KHF
Product Name 390uH, 10%, 23Ohm, 120mAmp Max.SMD Small Signal Inductor
Technology Small Signal Inductor
Devices in Package 1
Application Portable & Mobile Device
Standards and Certifications RoHS
Inductance Range 390 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N7 0402DC-7N7XJRW , 0402DC-7N7XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Standards and Certifications RoHS
Inductance Range 0.0033 microH
DCR 0.2500 ohms
View Details
Surface Mount Inductors - 2125955 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
Inductance Range 1000 microH
View Details
Fixed Inductors - 399-L0805R100KPWRTTR-ND - DigiKey
KEMET Electronics Corporation
Specs
Core Material Ferrite; Drum Core, Wirewound
Inductance Tolerance 10 (+/- %)
DCR 0.3600 ohms
View Details