ITG Electronics, Inc. 2uH, 10%, 0.165Ohm, 1800mAmp Max.SMD Small Signal Inductor FM362925B-2R0KHF

Description
2uH, 10ï¼ , 0.165Ohm, 1800mAmp Max.SMD Small Signal Inductor
Datasheet
Description
2uH, 10ï¼ , 0.165Ohm, 1800mAmp Max.SMD Small Signal Inductor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2uH, 10%, 0.165Ohm, 1800mAmp Max.SMD Small Signal Inductor - FM362925B-2R0KHF - ITG Electronics, Inc.
Elmsford, NY, USA
2uH, 10%, 0.165Ohm, 1800mAmp Max.SMD Small Signal Inductor
FM362925B-2R0KHF
2uH, 10%, 0.165Ohm, 1800mAmp Max.SMD Small Signal Inductor FM362925B-2R0KHF
2uH, 10ï¼ , 0.165Ohm, 1800mAmp Max.SMD Small Signal Inductor

2uH, 10ï¼ , 0.165Ohm, 1800mAmp Max.SMD Small Signal Inductor

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Chip Inductors
Product Number FM362925B-2R0KHF
Product Name 2uH, 10%, 0.165Ohm, 1800mAmp Max.SMD Small Signal Inductor
Technology Small Signal Inductor
Devices in Package 1
Application Portable & Mobile Device
Standards and Certifications RoHS
Inductance Range 2 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-201 0402AF-201XJLW - Coilcraft, Inc.
Specs
Core Material Ferrite; Ferrite
Application RF Choke
Standards and Certifications RoHS
View Details
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Surface Mount Inductors - 2567631P - RS Components, Ltd.
Specs
Inductance Range 0.0150 microH
DCR 0.5000 ohms
Rated DC Current 400 milliamps
View Details
Fixed Inductors - CIH03Q15NJNC - 866418-CIH03Q15NJNC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
View Details
2 suppliers