ITG Electronics, Inc. 180uH, 5%, 7.1Ohm, 250mAmp Max.SMD Small Signal Inductor FM362925B-181JHF

Description
180uH, 5ï¼ , 7.1Ohm, 250mAmp Max.SMD Small Signal Inductor
Datasheet
Description
180uH, 5ï¼ , 7.1Ohm, 250mAmp Max.SMD Small Signal Inductor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
180uH, 5%, 7.1Ohm, 250mAmp Max.SMD Small Signal Inductor - FM362925B-181JHF - ITG Electronics, Inc.
Elmsford, NY, USA
180uH, 5%, 7.1Ohm, 250mAmp Max.SMD Small Signal Inductor
FM362925B-181JHF
180uH, 5%, 7.1Ohm, 250mAmp Max.SMD Small Signal Inductor FM362925B-181JHF
180uH, 5ï¼ , 7.1Ohm, 250mAmp Max.SMD Small Signal Inductor

180uH, 5ï¼ , 7.1Ohm, 250mAmp Max.SMD Small Signal Inductor

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Chip Inductors
Product Number FM362925B-181JHF
Product Name 180uH, 5%, 7.1Ohm, 250mAmp Max.SMD Small Signal Inductor
Technology Small Signal Inductor
Devices in Package 1
Application Portable & Mobile Device
Standards and Certifications RoHS
Inductance Range 180 microH
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-2N0 016008C-2N0XJRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Inductors - 2567567 - RS Components, Ltd.
Specs
Inductance Range 0.0015 microH
DCR 0.1000 ohms
Rated DC Current 650 milliamps
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1327352-CIH10T1N8SNC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
View Details
3 suppliers