ITG Electronics, Inc. 68uH, 10%, 19.2Ohm, 60mAmp Max.SMD Small Signal Inductor FM241613A-680KHF

Description
68uH, 10ï¼ , 19.2Ohm, 60mAmp Max.SMD Small Signal Inductor
Datasheet
Description
68uH, 10ï¼ , 19.2Ohm, 60mAmp Max.SMD Small Signal Inductor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
68uH, 10%, 19.2Ohm, 60mAmp Max.SMD Small Signal Inductor - FM241613A-680KHF - ITG Electronics, Inc.
Elmsford, NY, USA
68uH, 10%, 19.2Ohm, 60mAmp Max.SMD Small Signal Inductor
FM241613A-680KHF
68uH, 10%, 19.2Ohm, 60mAmp Max.SMD Small Signal Inductor FM241613A-680KHF
68uH, 10ï¼ , 19.2Ohm, 60mAmp Max.SMD Small Signal Inductor

68uH, 10ï¼ , 19.2Ohm, 60mAmp Max.SMD Small Signal Inductor

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Chip Inductors
Product Number FM241613A-680KHF
Product Name 68uH, 10%, 19.2Ohm, 60mAmp Max.SMD Small Signal Inductor
Technology Small Signal Inductor
Devices in Package 1
Application Portable & Mobile Device
Standards and Certifications RoHS
Inductance Range 68 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N7 0402DC-3N7XJRW , 0402DC-3N7XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Surface Mount Inductors - 2125960 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
Inductance Range 12 microH
View Details
Fixed Inductors - 1276-6306-2-ND - DigiKey
Samsung Electro-Mechanics
Specs
Technology Multilayer
Inductance Tolerance 5 (+/- %)
DCR 0.2600 ohms
View Details
4 suppliers