3.9uH, 5ï¼ , 1.75Ohm, 440mAmp Max.SMD Small Signal Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | FM241613A-3R9JHF |
| Product Name | 3.9uH, 5%, 1.75Ohm, 440mAmp Max.SMD Small Signal Inductor |
| Technology | Small Signal Inductor |
| Devices in Package | 1 |
| Application | Portable & Mobile Device |
| Standards and Certifications | RoHS |
| Inductance Range | 3.9 microH |