0.1uH, 10ï¼ , 0.13Ohm, 2200mAmp Max.SMD Small Signal Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | FM181211B-R10KHF |
| Product Name | 0.1uH, 10%, 0.13Ohm, 2200mAmp Max.SMD Small Signal Inductor |
| Technology | Small Signal Inductor |
| Devices in Package | 1 |
| Application | Portable & Mobile Device |
| Standards and Certifications | RoHS |
| Inductance Range | 0.1000 microH |