6mH Min, 53mOhm, 3.2A Max, SMD Common Mode Choke
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | FCM332813SH-602YHF |
| Product Name | 6mH Min, 53mOhm, 3.2A Max, SMD Common Mode Choke |
| Operating Temperature | -25 to 105 C (-13 to 221 F) |
| Mounting Option | Surface Mount Technology |
| Devices in Package | 1 |
| Technology | Common Mode Chokes |
| Application | Common Mode Choke; Switch Mode Power Supplies |