220uH, 10%, 162mOhm, 1.89Amp Max. DIP Axial Leaded Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | DX5090-221K |
| Product Name | 220uH, 10%, 162mOhm, 1.89Amp Max. DIP Axial Leaded Drum Inductor |
| Technology | Drum Inductor |
| Devices in Package | 1 |
| Application | Industrial |
| Inductance Range | 220 microH |
| Inductance Tolerance | 10 (+/- %) |