6.8uH, 10%, 31.2(Max.)mOhm, 1.28Amp Max. DIP Axial Lead Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | DX3063-6R8K |
| Product Name | 6.8uH, 10%, 31.2(Max.)mOhm, 1.28Amp Max. DIP Axial Lead Drum Inductor |
| Technology | Drum Inductor |
| Devices in Package | 1 |
| Application | Switch Mode Power Supplies |
| Inductance Range | 6.8 microH |
| Inductance Tolerance | 10 (+/- %) |