2,200uH, 10%, 4,480mOhm, 0.27Amp Max. DIP Axial Leaded Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | DX3063-222K |
| Product Name | 2,200uH, 10%, 4,480mOhm, 0.27Amp Max. DIP Axial Leaded Drum Inductor |
| Technology | Drum Inductor |
| Devices in Package | 1 |
| Application | Industrial |
| Inductance Range | 2200 microH |
| Inductance Tolerance | 10 (+/- %) |