33uH, 20%, 78mOhm, 3.2Amp Max. DIP Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | DR4044-330MU |
| Product Name | 33uH, 20%, 78mOhm, 3.2Amp Max. DIP Drum Inductor |
| Technology | Drum Inductor |
| Devices in Package | 1 |
| Application | Renewable Energy |
| Inductance Range | 33 microH |
| Inductance Tolerance | 20 (+/- %) |