2,200uH, 20%, 5,800mOhm, 0.45Amp Max. DIP Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | DR4044-222MU |
| Product Name | 2,200uH, 20%, 5,800mOhm, 0.45Amp Max. DIP Drum Inductor |
| Technology | Drum Inductor |
| Devices in Package | 1 |
| Application | Renewable Energy |
| Inductance Range | 2200 microH |
| Inductance Tolerance | 20 (+/- %) |