12uH, 20%, 2.9mOhm, 32Amp Max. DIP Flat Wire Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | DHP106095S-120MHF |
| Product Name | 12uH, 20%, 2.9mOhm, 32Amp Max. DIP Flat Wire Inductor |
| Technology | Flat Wire Inductor |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Application | Server & Storage |
| Standards and Certifications | RoHS |