ITG Electronics, Inc. 47,000uH, 30%, 840mOhm, 0.75Amp Max. DIP Common Mode Chokes DCN181320Vx-473HF

Description
47,000uH, 30%, 840mOhm, 0.75Amp Max. DIP Common Mode Chokes
Datasheet
Description
47,000uH, 30%, 840mOhm, 0.75Amp Max. DIP Common Mode Chokes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
47,000uH, 30%, 840mOhm, 0.75Amp Max. DIP Common Mode Chokes - DCN181320Vx-473HF - ITG Electronics, Inc.
Elmsford, NY, USA
47,000uH, 30%, 840mOhm, 0.75Amp Max. DIP Common Mode Chokes
DCN181320Vx-473HF
47,000uH, 30%, 840mOhm, 0.75Amp Max. DIP Common Mode Chokes DCN181320Vx-473HF
47,000uH, 30%, 840mOhm, 0.75Amp Max. DIP Common Mode Chokes

47,000uH, 30%, 840mOhm, 0.75Amp Max. DIP Common Mode Chokes

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Inductors, Coils, and Chokes
Product Number DCN181320Vx-473HF
Product Name 47,000uH, 30%, 840mOhm, 0.75Amp Max. DIP Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Devices in Package 1
Technology Common Mode Chokes
Application Common Mode Choke; Renewable Energy
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911204P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 42 ohms
Rated DC Current 60 milliamps
Lead Style Axial
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details