47,000uH, 630mOhm, 2.2Amp Max. DIP Common Mode Chokes
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DCM372645VB-473YHF |
| Product Name | 47,000uH, 630mOhm, 2.2Amp Max. DIP Common Mode Chokes |
| Operating Temperature | -55 to 130 C (-67 to 266 F) |
| Mounting Option | Through Hole |
| Devices in Package | 1 |
| Technology | Common Mode Chokes |
| Application | Common Mode Choke; Renewable Energy |