2200uH, 30%, 90 mOhm DCR, DIP Common Mode Choke
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DCM181320Vx-222NHF |
| Product Name | 2200uH, 30%, 90 mOhm DCR, DIP Common Mode Choke |
| Operating Temperature | -55 to 130 C (-67 to 266 F) |
| Mounting Option | Through Hole |
| Devices in Package | 1 |
| Technology | Common Mode Chokes |