0.68uH, 20%, 0.15Ohm, 1500mAmp Max. SMD chip inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | CP201609A-R68MHF |
| Product Name | 0.68uH, 20%, 0.15Ohm, 1500mAmp Max. SMD chip inductor |
| Technology | Small Signal Inductor |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Application | Portable & Mobile Device |
| Inductance Range | 0.6800 microH |