4.7uH, 20%, 0.3Ohm, 1100mAmp Max. SMD chip inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | CP201609A-4R7MHF |
| Product Name | 4.7uH, 20%, 0.3Ohm, 1100mAmp Max. SMD chip inductor |
| Technology | Small Signal Inductor |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Application | Portable & Mobile Device |
| Inductance Range | 4.7 microH |