ITG Electronics, Inc. 680nH, 5%, 1.55Ohm, 450mAmp Max.SMD Small Signal Inductor CM352115A-R68JHF

Description
680nH, 5%, 1.55Ohm, 450mAmp Max.SMD Small Signal Inductor
Datasheet
Description
680nH, 5%, 1.55Ohm, 450mAmp Max.SMD Small Signal Inductor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
680nH, 5%, 1.55Ohm, 450mAmp Max.SMD Small Signal Inductor - CM352115A-R68JHF - ITG Electronics, Inc.
Elmsford, NY, USA
680nH, 5%, 1.55Ohm, 450mAmp Max.SMD Small Signal Inductor
CM352115A-R68JHF
680nH, 5%, 1.55Ohm, 450mAmp Max.SMD Small Signal Inductor CM352115A-R68JHF
680nH, 5%, 1.55Ohm, 450mAmp Max.SMD Small Signal Inductor

680nH, 5%, 1.55Ohm, 450mAmp Max.SMD Small Signal Inductor

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Chip Inductors
Product Number CM352115A-R68JHF
Product Name 680nH, 5%, 1.55Ohm, 450mAmp Max.SMD Small Signal Inductor
Technology Small Signal Inductor
Devices in Package 1
Application RF Choke; Portable & Mobile Device
Standards and Certifications RoHS
Inductance Range 0.6800 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-11N 0402DC-11NXJRW , 0402DC-11NXGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Surface Mount Inductors - 2567665P - RS Components, Ltd.
Specs
Inductance Range 0.0012 microH
DCR 0.0700 ohms
Rated DC Current 1000 milliamps
View Details
800MA 200MOHM Inductor and Choke - 71-CIG10FR47MNC - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount
Technology Multilayer
View Details
2 suppliers