ITG Electronics, Inc. 430nH, 10%, 1.25Ohm, 510mAmp Max.SMD Small Signal Inductor CM352115A-R43KHF

Description
430nH, 10%, 1.25Ohm, 510mAmp Max.SMD Small Signal Inductor
Datasheet
Description
430nH, 10%, 1.25Ohm, 510mAmp Max.SMD Small Signal Inductor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
430nH, 10%, 1.25Ohm, 510mAmp Max.SMD Small Signal Inductor - CM352115A-R43KHF - ITG Electronics, Inc.
Elmsford, NY, USA
430nH, 10%, 1.25Ohm, 510mAmp Max.SMD Small Signal Inductor
CM352115A-R43KHF
430nH, 10%, 1.25Ohm, 510mAmp Max.SMD Small Signal Inductor CM352115A-R43KHF
430nH, 10%, 1.25Ohm, 510mAmp Max.SMD Small Signal Inductor

430nH, 10%, 1.25Ohm, 510mAmp Max.SMD Small Signal Inductor

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Chip Inductors
Product Number CM352115A-R43KHF
Product Name 430nH, 10%, 1.25Ohm, 510mAmp Max.SMD Small Signal Inductor
Technology Small Signal Inductor
Devices in Package 1
Application RF Choke; Portable & Mobile Device
Standards and Certifications RoHS
Inductance Range 0.4300 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-6N2 026011C-6N2XJRW , 026011C-6N2XJRY - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2567647 - RS Components, Ltd.
Specs
Inductance Range 0.0680 microH
DCR 1.4 ohms
Rated DC Current 200 milliamps
View Details
Inductors, Coils, Chokes - Fixed Inductors - 973563-CIGT201610LHR47MNE - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard
View Details
3 suppliers