ITG Electronics, Inc. 180nH, 2%, 0.43Ohm, 700mAmp Max.SMD Small Signal Inductor CM352115A-R18GHF

Description
180nH, 2%, 0.43Ohm, 700mAmp Max.SMD Small Signal Inductor
Datasheet
Description
180nH, 2%, 0.43Ohm, 700mAmp Max.SMD Small Signal Inductor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
180nH, 2%, 0.43Ohm, 700mAmp Max.SMD Small Signal Inductor - CM352115A-R18GHF - ITG Electronics, Inc.
Elmsford, NY, USA
180nH, 2%, 0.43Ohm, 700mAmp Max.SMD Small Signal Inductor
CM352115A-R18GHF
180nH, 2%, 0.43Ohm, 700mAmp Max.SMD Small Signal Inductor CM352115A-R18GHF
180nH, 2%, 0.43Ohm, 700mAmp Max.SMD Small Signal Inductor

180nH, 2%, 0.43Ohm, 700mAmp Max.SMD Small Signal Inductor

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Chip Inductors
Product Number CM352115A-R18GHF
Product Name 180nH, 2%, 0.43Ohm, 700mAmp Max.SMD Small Signal Inductor
Technology Small Signal Inductor
Devices in Package 1
Application RF Choke; Portable & Mobile Device
Standards and Certifications RoHS
Inductance Range 0.1800 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-2N0 0402DC-2N0XJRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2567670 - RS Components, Ltd.
Specs
Inductance Range 0.0020 microH
DCR 0.0900 ohms
Rated DC Current 900 milliamps
View Details
Central Technologies
Specs
Technology Wirewound
Core Material Ceramic; Epoxy Resin Coated
Devices in Package 1
View Details