ITG Electronics, Inc. 91nH, 5%, 0.24Ohm, 900mAmp Max.SMD Small Signal Inductor CM352115A-91NJHF

Description
91nH, 5%, 0.24Ohm, 900mAmp Max.SMD Small Signal Inductor
Datasheet
Description
91nH, 5%, 0.24Ohm, 900mAmp Max.SMD Small Signal Inductor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
91nH, 5%, 0.24Ohm, 900mAmp Max.SMD Small Signal Inductor - CM352115A-91NJHF - ITG Electronics, Inc.
Elmsford, NY, USA
91nH, 5%, 0.24Ohm, 900mAmp Max.SMD Small Signal Inductor
CM352115A-91NJHF
91nH, 5%, 0.24Ohm, 900mAmp Max.SMD Small Signal Inductor CM352115A-91NJHF
91nH, 5%, 0.24Ohm, 900mAmp Max.SMD Small Signal Inductor

91nH, 5%, 0.24Ohm, 900mAmp Max.SMD Small Signal Inductor

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Chip Inductors
Product Number CM352115A-91NJHF
Product Name 91nH, 5%, 0.24Ohm, 900mAmp Max.SMD Small Signal Inductor
Technology Small Signal Inductor
Devices in Package 1
Application RF Choke; Portable & Mobile Device
Standards and Certifications RoHS
Inductance Range 0.0910 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-13N 0402CS-13NXJRW , 0402CS-13NXGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Inductance Range 0.4700 microH
DCR 1.76 ohms
Rated DC Current 250 milliamps
View Details
Surface Mount Inductors - 2567587P - RS Components, Ltd.
Specs
Inductance Range 0.0039 microH
DCR 0.2500 ohms
Rated DC Current 400 milliamps
View Details
Fixed Inductors - CIGT252010LM1R0MNE - 866414-CIGT252010LM1R0MNE - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
View Details
3 suppliers