ITG Electronics, Inc. 62nH, 5%, 0.2Ohm, 1000mAmp Max.SMD Small Signal Inductor CM352115A-62NJHF

Description
62nH, 5%, 0.2Ohm, 1000mAmp Max.SMD Small Signal Inductor
Datasheet
Description
62nH, 5%, 0.2Ohm, 1000mAmp Max.SMD Small Signal Inductor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
62nH, 5%, 0.2Ohm, 1000mAmp Max.SMD Small Signal Inductor - CM352115A-62NJHF - ITG Electronics, Inc.
Elmsford, NY, USA
62nH, 5%, 0.2Ohm, 1000mAmp Max.SMD Small Signal Inductor
CM352115A-62NJHF
62nH, 5%, 0.2Ohm, 1000mAmp Max.SMD Small Signal Inductor CM352115A-62NJHF
62nH, 5%, 0.2Ohm, 1000mAmp Max.SMD Small Signal Inductor

62nH, 5%, 0.2Ohm, 1000mAmp Max.SMD Small Signal Inductor

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Chip Inductors
Product Number CM352115A-62NJHF
Product Name 62nH, 5%, 0.2Ohm, 1000mAmp Max.SMD Small Signal Inductor
Technology Small Signal Inductor
Devices in Package 1
Application RF Choke; Portable & Mobile Device
Standards and Certifications RoHS
Inductance Range 0.0620 microH
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-43N 0302CS-43NXJRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers
Surface Mount Inductors - 1858184 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
Inductance Range 2.2 microH
View Details
Inductors, Coils, Chokes - Fixed Inductors - 965870-CIH05T56NJNC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
View Details
2 suppliers