ITG Electronics, Inc. 22nH, 10%, 0.1Ohm, 1000mAmp Max.SMD Small Signal Inductor CM352115A-22NKHF

Description
22nH, 10%, 0.1Ohm, 1000mAmp Max.SMD Small Signal Inductor
Datasheet
Description
22nH, 10%, 0.1Ohm, 1000mAmp Max.SMD Small Signal Inductor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
22nH, 10%, 0.1Ohm, 1000mAmp Max.SMD Small Signal Inductor - CM352115A-22NKHF - ITG Electronics, Inc.
Elmsford, NY, USA
22nH, 10%, 0.1Ohm, 1000mAmp Max.SMD Small Signal Inductor
CM352115A-22NKHF
22nH, 10%, 0.1Ohm, 1000mAmp Max.SMD Small Signal Inductor CM352115A-22NKHF
22nH, 10%, 0.1Ohm, 1000mAmp Max.SMD Small Signal Inductor

22nH, 10%, 0.1Ohm, 1000mAmp Max.SMD Small Signal Inductor

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Chip Inductors
Product Number CM352115A-22NKHF
Product Name 22nH, 10%, 0.1Ohm, 1000mAmp Max.SMD Small Signal Inductor
Technology Small Signal Inductor
Devices in Package 1
Application RF Choke; Portable & Mobile Device
Standards and Certifications RoHS
Inductance Range 0.0220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-4N7 0402CS-4N7XJRW , 0402CS-4N7XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2567707 - RS Components, Ltd.
Specs
Inductance Range 0.0560 microH
DCR 1.2 ohms
Rated DC Current 200 milliamps
View Details
Fixed Inductors - CIGW404020KMR68MLF - ODG (Origin Data Global)
Samsung Electro-Mechanics
Specs
Technology Wirewound; Wirewound
Core Material Metal Composite
Inductance Range 0.6800 microH
View Details