ITG Electronics, Inc. 100nH, 10%, 0.18Ohm, 1000mAmp Max.SMD Small Signal Inductor CM292520B-R10KHF

Description
100nH, 10ï¼ , 0.18Ohm, 1000mAmp Max.SMD Small Signal Inductor
Datasheet
Description
100nH, 10ï¼ , 0.18Ohm, 1000mAmp Max.SMD Small Signal Inductor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100nH, 10%, 0.18Ohm, 1000mAmp Max.SMD Small Signal Inductor - CM292520B-R10KHF - ITG Electronics, Inc.
Elmsford, NY, USA
100nH, 10%, 0.18Ohm, 1000mAmp Max.SMD Small Signal Inductor
CM292520B-R10KHF
100nH, 10%, 0.18Ohm, 1000mAmp Max.SMD Small Signal Inductor CM292520B-R10KHF
100nH, 10ï¼ , 0.18Ohm, 1000mAmp Max.SMD Small Signal Inductor

100nH, 10ï¼ , 0.18Ohm, 1000mAmp Max.SMD Small Signal Inductor

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Chip Inductors
Product Number CM292520B-R10KHF
Product Name 100nH, 10%, 0.18Ohm, 1000mAmp Max.SMD Small Signal Inductor
Technology Small Signal Inductor
Devices in Package 1
Application RF Choke; Portable & Mobile Device
Standards and Certifications RoHS
Inductance Range 0.1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-11N 026011C-11NXJRW , 026011C-11NXJRY - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Surface Mount Inductors - 2126015P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Inductance Range 47 microH
Rated DC Current 700 milliamps
View Details
800MA 100MOHM Inductor and Choke - 71-CIH10T2N7SNC - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multilayer
View Details
2 suppliers